GIGABYTE logo

GIGABYTE Z370N WIFI (rev. 1.0) Intel® Z370 Express LGA 1151 (Socket H4) mini ITX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62591
Info modified on:
30 Oct 2024, 13:10:55
Short summary description GIGABYTE Z370N WIFI (rev. 1.0) Intel® Z370 Express LGA 1151 (Socket H4) mini ITX:

GIGABYTE Z370N WIFI (rev. 1.0), Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, i5-8xxx, i3-8xxx, i7-8xxx, DDR4-SDRAM, 32 GB

Long summary description GIGABYTE Z370N WIFI (rev. 1.0) Intel® Z370 Express LGA 1151 (Socket H4) mini ITX:

GIGABYTE Z370N WIFI (rev. 1.0). Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Component for: Mini PC, Motherboard form factor: mini ITX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.