GIGABYTE logo

GIGABYTE X470 AORUS ULTRA GAMING AMD X470 Socket AM4 ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77924
Info modified on:
04 Nov 2024, 10:11:49
Short summary description GIGABYTE X470 AORUS ULTRA GAMING AMD X470 Socket AM4 ATX:

GIGABYTE X470 AORUS ULTRA GAMING, AMD, Socket AM4, AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, DDR4-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE X470 AORUS ULTRA GAMING AMD X470 Socket AM4 ATX:

GIGABYTE X470 AORUS ULTRA GAMING. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. RAID levels: 0, 1, 10. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.