GIGABYTE logo

GIGABYTE B360M DS3H Intel B360 Express LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62322
Info modified on:
30 Oct 2024, 13:11:13
Short summary description GIGABYTE B360M DS3H Intel B360 Express LGA 1151 (Socket H4) micro ATX:

GIGABYTE B360M DS3H, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE B360M DS3H Intel B360 Express LGA 1151 (Socket H4) micro ATX:

GIGABYTE B360M DS3H. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Maximum graphics card memory: 1024 MB, Graphics card family: Intel, Graphics card: HD Graphics. Ethernet interface type: Fast Ethernet, Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.