GIGABYTE GA-Z170X-UD5 TH, Intel, Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, DIMM, 2133,2400,2666,2800,3000,3200,3300,3333,3400,3466,3600,3666,3733,3800 MHz, SATA
GIGABYTE GA-Z170X-UD5 TH. Processor manufacturer: Intel, Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, Supported memory clock speeds: 2133,2400,2666,2800,3000,3200,3300,3333,3400,3466,3600,3666,3733,3800 MHz. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 512 MB, Graphics card family: AMD, NVIDIA. Ethernet interface type: Gigabit Ethernet