GIGABYTE GA-X58A-UD9, Intel, Socket B (LGA 1366), 24 GB, Non-ECC, 0, 1, 5, 10, JBOD, Realtek RTL8111E
GIGABYTE GA-X58A-UD9. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366). Maximum internal memory: 24 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10, JBOD. LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Motherboard form factor: XL-ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889