GIGABYTE logo

GIGABYTE GA-P67-DS3-B3 motherboard Intel® P67 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47824
Info modified on:
30 Oct 2024, 13:09:13
Short summary description GIGABYTE GA-P67-DS3-B3 motherboard Intel® P67 LGA 1155 (Socket H2) ATX:

GIGABYTE GA-P67-DS3-B3, Intel, LGA 1155 (Socket H2), Intel® Celeron®, 32 GB, Dual-channel, 1.5 V

Long summary description GIGABYTE GA-P67-DS3-B3 motherboard Intel® P67 LGA 1155 (Socket H2) ATX:

GIGABYTE GA-P67-DS3-B3. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®. Maximum internal memory: 32 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset: Intel® P67

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.