GIGABYTE logo

GIGABYTE GA-MA785GM-US2H AMD 785G Socket AM3 micro ATX

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90051
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-MA785GM-US2H AMD 785G Socket AM3 micro ATX:

GIGABYTE GA-MA785GM-US2H, AMD, Socket AM3, 1.8 V, Realtek RTL8111C, 10/100/1000 Mbps, micro ATX

Long summary description GIGABYTE GA-MA785GM-US2H AMD 785G Socket AM3 micro ATX:

GIGABYTE GA-MA785GM-US2H. Processor manufacturer: AMD, Processor socket: Socket AM3. Memory voltage: 1.8 V. LAN controller: Realtek RTL8111C, Networking features: 10/100/1000 Mbps. Motherboard form factor: micro ATX, Motherboard chipset: AMD 785G, Audio output channels: 7.1 channels. BIOS type: AWARD, BIOS memory size: 16 Mbit

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.