GIGABYTE GA-MA74GMT-S2, AMD, Socket AM3, 1.5 V, Non-ECC, 0, 1, 10/100/1000 Mbps
GIGABYTE GA-MA74GMT-S2. Processor manufacturer: AMD, Processor socket: Socket AM3. Memory voltage: 1.5 V, ECC сompatibility: Non-ECC. RAID levels: 0, 1. Networking features: 10/100/1000 Mbps. Motherboard form factor: micro ATX, Motherboard chipset: AMD 740G, Audio output channels: 7.1 channels