GIGABYTE GA-M68MT-S2P, AMD, Socket AM3, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, 8 GB, Dual-channel, 1.5 V
GIGABYTE GA-M68MT-S2P. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6. Maximum internal memory: 8 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10, JBOD. Graphics card family: NVIDIA. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8211CL