GIGABYTE logo

GIGABYTE GA-H61M-USB3-B3 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77167
Info modified on:
30 Oct 2024, 13:07:52
Short summary description GIGABYTE GA-H61M-USB3-B3 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:

GIGABYTE GA-H61M-USB3-B3, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, 16 GB, Dual-channel, 1.5 V

Long summary description GIGABYTE GA-H61M-USB3-B3 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:

GIGABYTE GA-H61M-USB3-B3. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Maximum internal memory: 16 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset: Intel® H61

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.