GIGABYTE GA-G1975X, Intel, LGA 775 (Socket T), ATX, ATX, 305 mm, 244 mm
GIGABYTE GA-G1975X. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Motherboard form factor: ATX, Power source type: ATX. Width: 305 mm, Depth: 244 mm. Expansion slots: 2 x PCI Express X16 2 x PCI Express X4 2 x PCI. Manageability features: Multi-GPU C.R.S. Norton Internet Security Xpress Installation Xpress Recovery 2 C.I.A. M.I.B....