GIGABYTE logo

GIGABYTE GA-F2A75M-HD2 (rev. 1.0) AMD A75 Socket FM2 micro ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92926
Info modified on:
30 Oct 2024, 13:05:51
Short summary description GIGABYTE GA-F2A75M-HD2 (rev. 1.0) AMD A75 Socket FM2 micro ATX:

GIGABYTE GA-F2A75M-HD2 (rev. 1.0), AMD, Socket FM2, AMD A, DDR3-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-F2A75M-HD2 (rev. 1.0) AMD A75 Socket FM2 micro ATX:

GIGABYTE GA-F2A75M-HD2 (rev. 1.0). Processor manufacturer: AMD, Processor socket: Socket FM2, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 10, JBOD. Graphics card family: AMD, Graphics card: Radeon HD 7000, Maximum resolution: 2560 x 1600 pixels. Ethernet interface type: Gigabit Ethernet

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.