GIGABYTE logo

GIGABYTE GA-F2A55-DS3 (rev. 1.0) AMD A55 Socket FM2 ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60083
Info modified on:
21 Apr 2021, 10:45:53
Short summary description GIGABYTE GA-F2A55-DS3 (rev. 1.0) AMD A55 Socket FM2 ATX:

GIGABYTE GA-F2A55-DS3 (rev. 1.0), AMD, Socket FM2, AMD A, DDR3-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-F2A55-DS3 (rev. 1.0) AMD A55 Socket FM2 ATX:

GIGABYTE GA-F2A55-DS3 (rev. 1.0). Processor manufacturer: AMD, Processor socket: Socket FM2, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10, JBOD. Graphics card family: AMD, Graphics card: Radeon HD 7000, Maximum resolution: 1920 x 1200 pixels. Ethernet interface type: Gigabit Ethernet

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.