GIGABYTE logo

GIGABYTE GA-B85M-DS3H-A motherboard Intel® B85 LGA 1150 (Socket H3) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99820
Info modified on:
30 Oct 2024, 13:03:49
Short summary description GIGABYTE GA-B85M-DS3H-A motherboard Intel® B85 LGA 1150 (Socket H3) micro ATX:

GIGABYTE GA-B85M-DS3H-A, Intel, LGA 1150 (Socket H3), Intel® Celeron®, DDR3-SDRAM, 32 GB, DIMM

Long summary description GIGABYTE GA-B85M-DS3H-A motherboard Intel® B85 LGA 1150 (Socket H3) micro ATX:

GIGABYTE GA-B85M-DS3H-A. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Maximum resolution: 4096 x 2160 pixels. HDMI version: 1.4a

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.