GIGABYTE logo

GIGABYTE GA-B250-HD3 motherboard Intel® B250 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46764
Info modified on:
30 Oct 2024, 13:08:59
Short summary description GIGABYTE GA-B250-HD3 motherboard Intel® B250 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-B250-HD3, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i3-7xxx, i5-6xxx, i5-7xxx, i7-6xxx, i7-7xxx, DDR4-SDRAM, 64 GB

Long summary description GIGABYTE GA-B250-HD3 motherboard Intel® B250 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-B250-HD3. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III. Parallel processing technology support: 2-Way CrossFireX. Ethernet interface type: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.