GIGABYTE logo

GIGABYTE GA-AX370M-DS3H motherboard AMD X370 Socket AM4 micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74604
Info modified on:
04 Nov 2024, 10:11:44
Short summary description GIGABYTE GA-AX370M-DS3H motherboard AMD X370 Socket AM4 micro ATX:

GIGABYTE GA-AX370M-DS3H, AMD, Socket AM4, AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, Socket AM4, DDR4-SDRAM, 64 GB

Long summary description GIGABYTE GA-AX370M-DS3H motherboard AMD X370 Socket AM4 micro ATX:

GIGABYTE GA-AX370M-DS3H. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 10. Maximum graphics card memory: 2048 MB, Maximum resolution: 4096 x 2160 pixels. USB connector type: USB Type-A

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.