GIGABYTE logo

GIGABYTE GA-A55M-DS2 motherboard AMD A55 Socket FM1 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101998
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-A55M-DS2 motherboard AMD A55 Socket FM1 micro ATX:

GIGABYTE GA-A55M-DS2, AMD, Socket FM1, AMD A, AMD E2, DDR3-SDRAM, 32 GB, DIMM

Long summary description GIGABYTE GA-A55M-DS2 motherboard AMD A55 Socket FM1 micro ATX:

GIGABYTE GA-A55M-DS2. Processor manufacturer: AMD, Processor socket: Socket FM1, Compatible processor series: AMD A, AMD E2. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10, JBOD. Graphics card family: AMD. Ethernet interface type: Gigabit Ethernet

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.