GIGABYTE logo

GIGABYTE GA-880GMA-USB3 REV 3.1 motherboard AMD 880G Socket AM3 micro ATX

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57031
Info modified on:
21 Oct 2022, 10:36:06
Short summary description GIGABYTE GA-880GMA-USB3 REV 3.1 motherboard AMD 880G Socket AM3 micro ATX:

GIGABYTE GA-880GMA-USB3 REV 3.1, AMD, Socket AM3, AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6, DDR3-SDRAM, 16 GB, Dual-channel

Long summary description GIGABYTE GA-880GMA-USB3 REV 3.1 motherboard AMD 880G Socket AM3 micro ATX:

GIGABYTE GA-880GMA-USB3 REV 3.1. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10, JBOD. Parallel processing technology support: Hybrid CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.