GIGABYTE GA-880GMA-UD2H, AMD, Socket AM3, 16 GB, 1.5 V, 0, 1, 5, 10, JBOD, Radeon HD 4250
GIGABYTE GA-880GMA-UD2H. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10, JBOD. Graphics card: Radeon HD 4250. Networking features: Gigabit Ethernet