GIGABYTE logo

GIGABYTE GA-78LMT-S2P motherboard AMD 760G Socket AM3 micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162942
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-78LMT-S2P motherboard AMD 760G Socket AM3 micro ATX:

GIGABYTE GA-78LMT-S2P, AMD, Socket AM3, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, DDR3-SDRAM, 8 GB, DIMM

Long summary description GIGABYTE GA-78LMT-S2P motherboard AMD 760G Socket AM3 micro ATX:

GIGABYTE GA-78LMT-S2P. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.