GIGABYTE logo

GIGABYTE B550M AORUS PRO-P (rev. 1.0) AMD B550 Socket AM4 micro ATX

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161326
Info modified on:
04 Nov 2024, 10:11:37
Short summary description GIGABYTE B550M AORUS PRO-P (rev. 1.0) AMD B550 Socket AM4 micro ATX:

GIGABYTE B550M AORUS PRO-P (rev. 1.0), Socket AM4, AMD Ryzen 3000 Series, Socket AM4, 128 GB, DDR4-SDRAM, 128 GB

Long summary description GIGABYTE B550M AORUS PRO-P (rev. 1.0) AMD B550 Socket AM4 micro ATX:

GIGABYTE B550M AORUS PRO-P (rev. 1.0). Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series, Supported processor sockets: Socket AM4. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Maximum graphics card memory: 16000 MB, Maximum resolution: 5120 x 2880 pixels. USB connector type: USB Type-A, USB Type-C

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.