GIGABYTE logo

GIGABYTE Aivia M8600 V2 mouse Gaming RF Wireless + USB Type-A Laser 6500 DPI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74703
Info modified on:
01 Jul 2022, 11:29:53
Short summary description GIGABYTE Aivia M8600 V2 mouse Gaming RF Wireless + USB Type-A Laser 6500 DPI:

GIGABYTE Aivia M8600 V2, Laser, RF Wireless + USB Type-A, 6500 DPI, Black

Long summary description GIGABYTE Aivia M8600 V2 mouse Gaming RF Wireless + USB Type-A Laser 6500 DPI:

GIGABYTE Aivia M8600 V2. Movement detection technology: Laser, Device interface: RF Wireless + USB Type-A, Movement resolution: 6500 DPI, Scroll type: Wheel. Power source: Batteries/Cable. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.