GIGABYTE logo

GIGABYTE A620M H motherboard AMD A620 Socket AM5 micro ATX

Data-sheet quality:
created/standardized by Icecat
Product views:
119029
Info modified on:
04 Jun 2025, 14:28:14
Short summary description GIGABYTE A620M H motherboard AMD A620 Socket AM5 micro ATX:

GIGABYTE A620M H, AMD, Socket AM5, AMD Ryzen 7000 Series, Socket AM5, 96 GB, DDR5-SDRAM

Long summary description GIGABYTE A620M H motherboard AMD A620 Socket AM5 micro ATX:

GIGABYTE A620M H. Processor manufacturer: AMD, Processor socket: Socket AM5, Compatible processor series: AMD Ryzen 7000 Series. Supported memory types: DDR5-SDRAM, Maximum internal memory: 96 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Maximum resolution: 4096 x 2160 pixels. USB connector type: USB Type-A, USB Type-C

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.