GIGABYTE logo

GIGABYTE A520I AC motherboard AMD A520 Socket AM4 mini ITX

Data-sheet quality:
created/standardized by Icecat
Product views:
250633
Info modified on:
15 May 2025, 19:40:21
Short summary description GIGABYTE A520I AC motherboard AMD A520 Socket AM4 mini ITX:

GIGABYTE A520I AC, AMD, Socket AM4, AMD Ryzen 3000 Series, Socket AM4, 64 GB, DDR4-SDRAM

Long summary description GIGABYTE A520I AC motherboard AMD A520 Socket AM4 mini ITX:

GIGABYTE A520I AC. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 10. Maximum resolution: 5120 x 2880 pixels. Ethernet interface type: Gigabit Ethernet, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.