Fujitsu logo

Fujitsu CELSIUS W370 Intel® Core™2 Quad 4 GB DDR2-SDRAM Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78598
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Fujitsu CELSIUS W370 Intel® Core™2 Quad 4 GB DDR2-SDRAM Tower Workstation Black:

Fujitsu CELSIUS W370, 2,83 GHz, Intel® Core™2 Quad, 4 GB, DDR2-SDRAM, DVD Super Multi

Long summary description Fujitsu CELSIUS W370 Intel® Core™2 Quad 4 GB DDR2-SDRAM Tower Workstation Black:

Fujitsu CELSIUS W370. Processor frequency: 2,83 GHz, Processor family: Intel® Core™2 Quad. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Card reader integrated, Optical drive type: DVD Super Multi. Power supply: 300 W. Chassis type: Tower. Product type: Workstation. Weight: 16 kg. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.