Fujitsu logo

Fujitsu LIFEBOOK U904 Intel® Core™ i7 i7-4600U Laptop 35,6 cm (14") Touchscreen Quad HD+ 10 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66079
Info modified on:
22 Jan 2025, 05:12:22
Short summary description Fujitsu LIFEBOOK U904 Intel® Core™ i7 i7-4600U Laptop 35,6 cm (14") Touchscreen Quad HD+ 10 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Red:

Fujitsu LIFEBOOK U904, Intel® Core™ i7, 2,1 GHz, 35,6 cm (14"), 3200 x 1800 pixels, 10 GB, 256 GB

Long summary description Fujitsu LIFEBOOK U904 Intel® Core™ i7 i7-4600U Laptop 35,6 cm (14") Touchscreen Quad HD+ 10 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Red:

Fujitsu LIFEBOOK U904. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4600U, Processor frequency: 2,1 GHz. Display diagonal: 35,6 cm (14"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 10 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 8.1 Pro

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.