Fujitsu logo

Fujitsu PRIMERGY TX140 S1 + Windows 2008 R2 Standard ROK server 0 GB Tower (5U) Intel® Xeon® E3 Family E3-1220 3,1 GHz 2 GB DDR3-SDRAM 300 W

Brand:
Product family:
Product series:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26231
Info modified on:
23 Jul 2024, 20:54:16
Short summary description Fujitsu PRIMERGY TX140 S1 + Windows 2008 R2 Standard ROK server 0 GB Tower (5U) Intel® Xeon® E3 Family E3-1220 3,1 GHz 2 GB DDR3-SDRAM 300 W:

Fujitsu PRIMERGY TX140 S1 + Windows Server 2008 R2 Standard ROK, 3,1 GHz, E3-1220, 2 GB, DDR3-SDRAM, 0 GB, Tower (5U)

Long summary description Fujitsu PRIMERGY TX140 S1 + Windows 2008 R2 Standard ROK server 0 GB Tower (5U) Intel® Xeon® E3 Family E3-1220 3,1 GHz 2 GB DDR3-SDRAM 300 W:

Fujitsu PRIMERGY TX140 S1 + Windows Server 2008 R2 Standard ROK. Processor family: Intel® Xeon® E3 Family, Processor frequency: 3,1 GHz, Processor model: E3-1220. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 0 GB, HDD size: 3.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN. Optical drive type: DVD-RW. Power supply: 300 W. Chassis type: Tower (5U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.