Channel partners
Manufacturers
Partners
More
Country:
Language:
UAE (EN)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23577545 data-sheets &
43731 brands
– register (free)
Servers
Fujitsu PRIMERGY TX1330 M1 server 0 GB Tower Intel® Xeon® E3 V3 Family E3-1220V3 3,1 GHz 8 GB DDR3-SDRAM 300 W
Fujitsu PRIMERGY TX1330 M1 server 0 GB Tower Intel® Xeon® E3 V3 Family E3-1220V3 3,1 GHz 8 GB DDR3-SDRAM 300 W
Edit this data-sheet
Slide 1 of 5
Embed the product datasheet into your content.
XML product data for Fujitsu VFY:T1331SC010IN/S3
XML doc
Icecat LIVE: JS for Fujitsu VFY:T1331SC010IN/S3
Icecat Live DOC
JSON product data for Fujitsu VFY:T1331SC010IN/S3
JSON DOC
CSV product data for Fujitsu VFY:T1331SC010IN/S3
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Fujitsu
Product family:
PRIMERGY
Product series:
RX1330 M1
Product name:
TX1330 M1
Product code:
VFY:T1331SC010IN/S3
Category:
Servers
Icecat Product ID:
28354046
Data-sheet quality:
created/standardized by Icecat
Product views:
10295
Info modified on:
07 Mar 2024, 15:34:52
Fujitsu VFY:T1331SC010IN/S3 (Icecat)
Report mistake
Embed the product datasheet into your content.
XML product data for Fujitsu VFY:T1331SC010IN/S3
XML doc
Icecat LIVE: JS for Fujitsu VFY:T1331SC010IN/S3
Icecat Live DOC
JSON product data for Fujitsu VFY:T1331SC010IN/S3
JSON DOC
CSV product data for Fujitsu VFY:T1331SC010IN/S3
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE