Fujitsu logo

Fujitsu PRIMERGY TX1320 M6 server Ultra Micro Tower Intel Xeon E E-2456 3,3 GHz 32 GB DDR5-SDRAM 500 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30163
Info modified on:
20 Sept 2024, 16:47:20
Bullet Points Fujitsu PRIMERGY TX1320 M6 server Ultra Micro Tower Intel Xeon E E-2456 3,3 GHz 32 GB DDR5-SDRAM 500 W:
  • - No OS
  • - Intel Xeon E-2456 (18MB Cache, 3.3GHz)
  • - 32GB (4800MHz) DDR5-SDRAM (1 x 32)
Long product name Fujitsu PRIMERGY TX1320 M6 server Ultra Micro Tower Intel Xeon E E-2456 3,3 GHz 32 GB DDR5-SDRAM 500 W:

Intel Xeon E-2456 (18MB Cache, 3.3GHz), 32GB DDR5-SDRAM (4800MHz), LAN (Intel I210), 500W, No OS

Fujitsu PRIMERGY TX1320 M6 server Ultra Micro Tower Intel Xeon E E-2456 3,3 GHz 32 GB DDR5-SDRAM 500 W:

Compact Yet Powerful
Businesses can maximize their workspace utilization without compromising on performance, saving valuable office real estate while ensuring efficient computing power to handle their tasks effectively. This means they can operate in smaller office spaces or allocate more room for other essential functions, optimizing their overall operational efficiency and resource allocation.

Efficient Memory Handling
Users experience faster application responsiveness and smoother multitasking, leading to increased productivity and efficiency in completing tasks. By harnessing the TX1320 M6's advanced memory capabilities, businesses can streamline their operations, reducing wait times and improving employee satisfaction. This enhanced performance translates to significant time and cost savings, as employees can accomplish more in less time, ultimately driving overall business success.

Flexible Storage Solutions
Businesses gain the flexibility to scale their storage capacity according to their evolving needs, ensuring they have sufficient storage space for their data without overinvesting in unnecessary resources. Whether they need to accommodate growing datasets or implement redundancy measures for data protection, the TX1320 M6's flexible storage options provide the versatility required to adapt to changing business requirements. This means businesses can confidently invest in storage solutions that align with their current needs while also providing room for future growth, ultimately optimizing their IT infrastructure and resource allocation strategies.

Seamless Expansion Options
With versatile expansion capabilities, businesses can future-proof their infrastructure and easily adapt to changing requirements, saving on upfront costs while ensuring their server can grow alongside their business. This means they can invest in the TX1320 M6 with confidence, knowing that they can easily scale their infrastructure as needed without having to replace the entire server. By leveraging the server's expansion options, businesses can maintain agility and competitiveness in today's rapidly evolving business landscape, ultimately driving long-term success and growth.

Short summary description Fujitsu PRIMERGY TX1320 M6 server Ultra Micro Tower Intel Xeon E E-2456 3,3 GHz 32 GB DDR5-SDRAM 500 W:

Fujitsu PRIMERGY TX1320 M6, 3,3 GHz, E-2456, 32 GB, DDR5-SDRAM, 500 W, Ultra Micro Tower

Long summary description Fujitsu PRIMERGY TX1320 M6 server Ultra Micro Tower Intel Xeon E E-2456 3,3 GHz 32 GB DDR5-SDRAM 500 W:

Fujitsu PRIMERGY TX1320 M6. Processor family: Intel Xeon E, Processor frequency: 3,3 GHz, Processor model: E-2456. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory layout (slots x size): 1 x 32 GB. HDD interface: SATA III, Serial Attached SCSI (SAS). Ethernet LAN. Power supply: 500 W. Chassis type: Ultra Micro Tower

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.