Fujitsu logo

Fujitsu PRIMERGY TX1310 M1 server 500 GB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3,3 GHz 4 GB DDR3-SDRAM 250 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90693
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu PRIMERGY TX1310 M1 server 500 GB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3,3 GHz 4 GB DDR3-SDRAM 250 W:

Fujitsu PRIMERGY TX1310 M1, 3,3 GHz, E3-1226V3, 4 GB, DDR3-SDRAM, 500 GB, Tower

Long summary description Fujitsu PRIMERGY TX1310 M1 server 500 GB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3,3 GHz 4 GB DDR3-SDRAM 250 W:

Fujitsu PRIMERGY TX1310 M1. Processor family: Intel® Xeon® E3 V3 Family, Processor frequency: 3,3 GHz, Processor model: E3-1226V3. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 500 GB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 250 W. Chassis type: Tower

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.