Fujitsu LIFEBOOK S761, Intel® Core™ i7, 2,7 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB
Fujitsu LIFEBOOK S761. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2,7 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black, Silver