Fujitsu logo

Fujitsu FUTRO S540 2 GHz Windows 10 IoT 575 g Black, Red J4005

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13053
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Fujitsu FUTRO S540 2 GHz Windows 10 IoT 575 g Black, Red J4005:

Fujitsu FUTRO S540, 2 GHz, Intel® Celeron®, J4005, 2,7 GHz, 4 GB, DDR4-SDRAM

Long summary description Fujitsu FUTRO S540 2 GHz Windows 10 IoT 575 g Black, Red J4005:

Fujitsu FUTRO S540. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor model: J4005. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 32 GB, Storage media: SSD, Storage drive interface: Serial ATA. On-board graphics card model: Intel® UHD Graphics 600, Maximum resolution: 4096 x 2160 pixels. Cabling technology: 10/100/1000Base-T(X)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.