Fujitsu PRIMERGY RX300 S4, 2 GHz, E5405, 4 GB, DDR2-SDRAM, 438 GB, Rack (2U)
Fujitsu PRIMERGY RX300 S4. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2 GHz, Processor model: E5405. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 2 GB. Total storage capacity: 438 GB, HDD interface: Serial Attached SCSI (SAS), Optical drive type: DVD Super Multi. Power supply: 700 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)