location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel Xeon Silver 4510 2,4 GHz 32 GB DDR5-SDRAM 900 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX2530 M7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:R2537SC541IN
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 09:03:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel Xeon Silver 4510 2,4 GHz 32 GB DDR5-SDRAM 900 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - No OS
  • - Intel Xeon Silver 4510 (30MB Cache, 2.4GHz)
  • - 32GB (4800MHz) DDR5-SDRAM (1 x 32)
Long product name Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel Xeon Silver 4510 2,4 GHz 32 GB DDR5-SDRAM 900 W :
The long product name of Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel Xeon Silver 4510 2,4 GHz 32 GB DDR5-SDRAM 900 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Silver 4510 (30MB Cache, 2.4GHz), 32GB DDR5-SDRAM (4800MHz), LAN, 2 x 900W, No OS
More>>>
Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel Xeon Silver 4510 2,4 GHz 32 GB DDR5-SDRAM 900 W:
The official description of Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel Xeon Silver 4510 2,4 GHz 32 GB DDR5-SDRAM 900 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

OPTIMIZED PERFORMANCE AND DENSITY
Ideal dual-socket platform for dense scale-out data center computing powered by latest 4th Generation Intel® Xeon® Scalable Processors with up to 60 cores per CPU.

POWER YOUR APPLICATIONS
Combine performance and versatility to adapt to a variety of applications and meet future demands with 32 DIMM modules and up to 8 TB of memory. DDR5 DIMM memory provides fast, high capacity for memory intensive workloads.

EASY EXPANDABILITY
Benefit from the flexibility of 2.5”, 3.5” storage devices for highest capacities with up to 10 drives per height unit (U) and additional expandability with up to 3 PCIe 5.0 /1x PCIe 4.0 (for Internal RAID controller) slots flexible adapters via OCP v3.

COMPREHENSIVE PROTECTION
Benefit from advanced security technologies such as Platform Firmware Resilience (PFR) to protect the most sensitive portions of a workload, encryption support to enhance data and VM protection as well as physical protection to avoid unauthorized access.

Short summary description Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel Xeon Silver 4510 2,4 GHz 32 GB DDR5-SDRAM 900 W:
This short summary of the Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel Xeon Silver 4510 2,4 GHz 32 GB DDR5-SDRAM 900 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX2530 M7, 2,4 GHz, 4510, 32 GB, DDR5-SDRAM, 900 W, Rack (1U)

Long summary description Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel Xeon Silver 4510 2,4 GHz 32 GB DDR5-SDRAM 900 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel Xeon Silver 4510 2,4 GHz 32 GB DDR5-SDRAM 900 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX2530 M7. Processor family: Intel Xeon Silver, Processor frequency: 2,4 GHz, Processor model: 4510. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory layout (slots x size): 1 x 32 GB. HDD size: 2.5". Ethernet LAN. Power supply: 900 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon Silver
Processor generation
3rd Generation Intel® Xeon® Scalable
Processor model *
4510
Processor frequency *
2,4 GHz
Processor boost frequency
4,1 GHz
Processor cores
12
Processor cache
30 MB
Motherboard chipset
Intel C741
Number of processors installed
1
Memory
Internal memory *
32 GB
Internal memory type *
DDR5-SDRAM
ECC
Yes
Memory clock speed
4800 MHz
Memory layout (slots x size)
1 x 32 GB
Maximum internal memory *
8 TB
Storage
HDD size
2.5"
Number of HDDs supported
8
RAID support *
Yes
Optical drive type *
No
Network
Ethernet LAN
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
VGA (D-Sub) ports quantity
1
Expansion slots
PCI Express x16 (Gen 4.x) slots
1
Design
Chassis type *
Rack (1U)
Product colour
Black
Redundant fans support
Yes
Performance
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
No
Compatible operating systems *
Windows Server 2022 Datacenter Windows Server 2022 Standard Windows Server 2019 Datacenter Windows Server 2019 Standard Windows Server 2019 Essentials SUSE® Linux Enterprise Server 15 Red Hat® Enterprise Linux 8
Power
Redundant power supply (RPS) support *
Yes
Power supply *
900 W
Number of redundant power supplies installed
2
Power supply input voltage
100 - 240 V
Power supply input frequency
50/60 Hz
Weight & dimensions
Width
482,2 mm
Depth
807,5 mm
Height
42,7 mm
Weight
18,2 kg
Brand Image Product code Product Stock Price from
Fujitsu TPM 2.0 MODULE V1 server Fujitsu TPM 2.0 MODULE V1 server
(show image)
PY-TPM14 TPM 2.0 MODULE V1 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu modulaire SV DC -48V 1300W Platinum server Fujitsu modulaire SV DC -48V 1300W Platinum server
(show image)
PY-PU131D modulaire SV DC -48V 1300W Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Sol-ID ASHCI S2D Bespoke NoSPoC TSS server Fujitsu Sol-ID ASHCI S2D Bespoke NoSPoC TSS server
(show image)
D:PF-AHC-SOLID-BES Sol-ID ASHCI S2D Bespoke NoSPoC TSS 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PY-CBPDC4 server Fujitsu PY-CBPDC4 server
(show image)
PY-CBPDC4 PY-CBPDC4 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Modular PSU 900W platinum hp server Fujitsu Modular PSU 900W platinum hp server
(show image)
PY-PU902 Modular PSU 900W platinum hp 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Modulare PSU 1600W platinum hp server Fujitsu Modulare PSU 1600W platinum hp server
(show image)
PY-PU163 Modulare PSU 1600W platinum hp 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Modulare PSU 2200W platinum hp server Fujitsu Modulare PSU 2200W platinum hp server
(show image)
PY-PU221 Modulare PSU 2200W platinum hp 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Sol-ID PF AS HCI Initial server Fujitsu Sol-ID PF AS HCI Initial server
(show image)
D:PF-AHC-SOL-ID Sol-ID PF AS HCI Initial 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Österreich 1 distributor(s)