location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu modulaire SV DC -48V 1300W Platinum server

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
modulaire SV DC -48V 1300W Platinum
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PY-PU131D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4063872943574
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 08:48:07
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Fujitsu modulaire SV DC -48V 1300W Platinum server:
This short summary of the Fujitsu modulaire SV DC -48V 1300W Platinum server data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu modulaire SV DC -48V 1300W Platinum

Long summary description Fujitsu modulaire SV DC -48V 1300W Platinum server:
This is an auto-generated long summary of Fujitsu modulaire SV DC -48V 1300W Platinum server based on the first three specs of the first five spec groups.

Fujitsu modulaire SV DC -48V 1300W Platinum

Brand Image Product code Product Stock Price from
Fujitsu PRIMERGY RX2540 M7 server Rack (2U) Intel Xeon Silver 4509Y 2,6 GHz 32 GB DDR5-SDRAM 900 W Fujitsu PRIMERGY RX2540 M7 server Rack (2U) Intel Xeon Silver 4509Y 2,6 GHz 32 GB DDR5-SDRAM 900 W
(show image)
VFY:R2547SC033IN RX2540 M7 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY RX2540 M7 server Rack (2U) Intel® Xeon® Gold 6526Y 2,8 GHz 32 GB DDR5-SDRAM 900 W Fujitsu PRIMERGY RX2540 M7 server Rack (2U) Intel® Xeon® Gold 6526Y 2,8 GHz 32 GB DDR5-SDRAM 900 W
(show image)
VFY:R2547SC562IN RX2540 M7 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel® Xeon® Gold 6526Y 2,8 GHz 32 GB DDR5-SDRAM 900 W Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel® Xeon® Gold 6526Y 2,8 GHz 32 GB DDR5-SDRAM 900 W
(show image)
VFY:R2537SC562IN RX2530 M7 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY RX2540 M7 server Rack (2U) Intel Xeon Silver 4510 2,4 GHz 32 GB DDR5-SDRAM 900 W Fujitsu PRIMERGY RX2540 M7 server Rack (2U) Intel Xeon Silver 4510 2,4 GHz 32 GB DDR5-SDRAM 900 W
(show image)
VFY:R2547SC541IN RX2540 M7 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel Xeon Silver 4510 2,4 GHz 32 GB DDR5-SDRAM 900 W Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel Xeon Silver 4510 2,4 GHz 32 GB DDR5-SDRAM 900 W
(show image)
VFY:R2537SC541IN RX2530 M7 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel® Xeon® Gold 5515+ 3,2 GHz 32 GB DDR5-SDRAM 900 W Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel® Xeon® Gold 5515+ 3,2 GHz 32 GB DDR5-SDRAM 900 W
(show image)
VFY:R2537SC551IN RX2530 M7 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY RX2540 M7 server Rack (2U) Intel® Xeon® Gold 5515+ 3,2 GHz 32 GB DDR5-SDRAM 900 W Fujitsu PRIMERGY RX2540 M7 server Rack (2U) Intel® Xeon® Gold 5515+ 3,2 GHz 32 GB DDR5-SDRAM 900 W
(show image)
VFY:R2547SC511IN RX2540 M7 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel Xeon Silver 4509Y 2,6 GHz 32 GB DDR5-SDRAM 900 W Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel Xeon Silver 4509Y 2,6 GHz 32 GB DDR5-SDRAM 900 W
(show image)
VFY:R2537SC540IN RX2530 M7 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY RX2540 M7 server Rack (2U) Intel Xeon Silver 4509Y 2,6 GHz 32 GB DDR5-SDRAM 900 W Fujitsu PRIMERGY RX2540 M7 server Rack (2U) Intel Xeon Silver 4509Y 2,6 GHz 32 GB DDR5-SDRAM 900 W
(show image)
VFY:R2547SC540IN RX2540 M7 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY RX2450 M2 server Rack (2U) AMD EPYC 9124 3 GHz 32 GB DDR5-SDRAM 900 W Fujitsu PRIMERGY RX2450 M2 server Rack (2U) AMD EPYC 9124 3 GHz 32 GB DDR5-SDRAM 900 W
(show image)
VFY:R2452SC311IN RX2450 M2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)