Fujitsu logo

Fujitsu PRIMERGY RX2530 M2 server Rack Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 16 GB DDR4-SDRAM 450 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109724
Info modified on:
14 Mar 2024, 18:43:18
Short summary description Fujitsu PRIMERGY RX2530 M2 server Rack Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 16 GB DDR4-SDRAM 450 W:

Fujitsu PRIMERGY RX2530 M2, 2,1 GHz, E5-2620V4, 16 GB, DDR4-SDRAM, 450 W, Rack

Long summary description Fujitsu PRIMERGY RX2530 M2 server Rack Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 16 GB DDR4-SDRAM 450 W:

Fujitsu PRIMERGY RX2530 M2. Processor family: Intel® Xeon® E5 v4, Processor frequency: 2,1 GHz, Processor model: E5-2620V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 450 W, Redundant power supply (RPS) support. Chassis type: Rack

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.