Fujitsu logo

Fujitsu ESPRIMO Q900 Intel® Core™ i3 i3-2330M 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Mini PC Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92521
Info modified on:
23 Jul 2024, 20:53:22
Short summary description Fujitsu ESPRIMO Q900 Intel® Core™ i3 i3-2330M 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Mini PC Black, Grey:

Fujitsu ESPRIMO Q900, 2,2 GHz, Intel® Core™ i3, 4 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO Q900 Intel® Core™ i3 i3-2330M 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Mini PC Black, Grey:

Fujitsu ESPRIMO Q900. Processor frequency: 2,2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2330M. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 90 W. Product type: Mini PC. Weight: 1,4 kg. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.