Fujitsu logo

Fujitsu ESPRIMO Q558 Intel® Core™ i5 i5-9400T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29216
Info modified on:
14 Jun 2024, 02:32:33
Short summary description Fujitsu ESPRIMO Q558 Intel® Core™ i5 i5-9400T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black:

Fujitsu ESPRIMO Q558, 1,8 GHz, Intel® Core™ i5, 8 GB, 512 GB, DVD Super Multi, Windows 10 Pro

Long summary description Fujitsu ESPRIMO Q558 Intel® Core™ i5 i5-9400T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black:

Fujitsu ESPRIMO Q558. Processor frequency: 1,8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.