Fujitsu ESPRIMO PH320 E85+, 3,4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 8.1
Fujitsu ESPRIMO PH320 E85+. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon R9 255. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 280 W. Product type: PC