Fujitsu logo

Fujitsu AMILO Pi 3560 Intel® Core™2 Duo T6600 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22161
Info modified on:
29 Jan 2025, 19:15:38
Short summary description Fujitsu AMILO Pi 3560 Intel® Core™2 Duo T6600 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium Black, Silver:

Fujitsu AMILO Pi 3560, Intel® Core™2 Duo, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu AMILO Pi 3560 Intel® Core™2 Duo T6600 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium Black, Silver:

Fujitsu AMILO Pi 3560. Processor family: Intel® Core™2 Duo, Processor model: T6600, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GT 240M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 2,75 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.