Fujitsu logo

Fujitsu ESPRIMO P2540 Intel® Pentium® E5200 2 GB DDR2-SDRAM 250 GB Windows Vista Business Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118985
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ESPRIMO P2540 Intel® Pentium® E5200 2 GB DDR2-SDRAM 250 GB Windows Vista Business Micro Tower PC Black:

Fujitsu ESPRIMO P2540, 2,5 GHz, Intel® Pentium®, 2 GB, 250 GB, DVD Super Multi, Windows Vista Business

Long summary description Fujitsu ESPRIMO P2540 Intel® Pentium® E5200 2 GB DDR2-SDRAM 250 GB Windows Vista Business Micro Tower PC Black:

Fujitsu ESPRIMO P2540. Processor frequency: 2,5 GHz, Processor family: Intel® Pentium®, Processor model: E5200. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.