Fujitsu logo

Fujitsu ESPRIMO P958 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Midi Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22003
Info modified on:
14 Jun 2024, 01:49:01
Short summary description Fujitsu ESPRIMO P958 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Midi Tower PC Black:

Fujitsu ESPRIMO P958, 3 GHz, Intel® Core™ i7, i7-9700, 16 GB, 512 GB, Windows 10 Pro

Long summary description Fujitsu ESPRIMO P958 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Midi Tower PC Black:

Fujitsu ESPRIMO P958. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Chassis type: Midi Tower. Product type: PC. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.