Fujitsu logo

Fujitsu CELSIUS H980 Intel Xeon E E-2186M Laptop 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1,02 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13131
Info modified on:
27 Jan 2025, 08:18:06
Short summary description Fujitsu CELSIUS H980 Intel Xeon E E-2186M Laptop 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1,02 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Fujitsu CELSIUS H980, Intel Xeon E, 2,9 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1,02 TB

Long summary description Fujitsu CELSIUS H980 Intel Xeon E E-2186M Laptop 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1,02 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Fujitsu CELSIUS H980. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Xeon E, Processor model: E-2186M, Processor frequency: 2,9 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,02 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics P630. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.