Fujitsu logo

Fujitsu CELSIUS H970 Intel® Core™ i7 i7-7820HQ Mobile workstation 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P4000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42611
Info modified on:
25 Jan 2025, 22:23:52
Short summary description Fujitsu CELSIUS H970 Intel® Core™ i7 i7-7820HQ Mobile workstation 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P4000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Fujitsu CELSIUS H970, Intel® Core™ i7, 2,9 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 512 GB

Long summary description Fujitsu CELSIUS H970 Intel® Core™ i7 i7-7820HQ Mobile workstation 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P4000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Fujitsu CELSIUS H970. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HQ, Processor frequency: 2,9 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.