Fujitsu logo

Fujitsu CELSIUS H710 Intel® Core™ i7 i7-2720QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB NVIDIA® Quadro® 1000M Windows 7 Professional Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93244
Info modified on:
23 Jan 2025, 18:20:58
Short summary description Fujitsu CELSIUS H710 Intel® Core™ i7 i7-2720QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB NVIDIA® Quadro® 1000M Windows 7 Professional Black, Silver:

Fujitsu CELSIUS H710, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Fujitsu CELSIUS H710 Intel® Core™ i7 i7-2720QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB NVIDIA® Quadro® 1000M Windows 7 Professional Black, Silver:

Fujitsu CELSIUS H710. Processor family: Intel® Core™ i7, Processor model: i7-2720QM, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Discrete graphics card model: NVIDIA® Quadro® 1000M. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.