Fujitsu logo

Fujitsu CELSIUS H710 Intel® Core™ i7 i7-2640M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62280
Info modified on:
22 Jan 2025, 05:01:22
Short summary description Fujitsu CELSIUS H710 Intel® Core™ i7 i7-2640M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional Black, Grey:

Fujitsu CELSIUS H710, Intel® Core™ i7, 2,8 GHz, 39,6 cm (15.6"), 4 GB, 500 GB, Windows 7 Professional

Long summary description Fujitsu CELSIUS H710 Intel® Core™ i7 i7-2640M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional Black, Grey:

Fujitsu CELSIUS H710. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2640M, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Discrete graphics card model: NVIDIA® Quadro® 1000M. Operating system installed: Windows 7 Professional. Product colour: Black, Grey. Weight: 2,75 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.