Fujitsu logo

Fujitsu ESPRIMO Edition P2410 AMD Athlon 3500+ 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Tower PC

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47772
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO Edition P2410 AMD Athlon 3500+ 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Tower PC:

Fujitsu ESPRIMO Edition P2410, 2,2 GHz, AMD Athlon, 3500+, 1 GB, 160 GB, Windows XP Home Edition

Long summary description Fujitsu ESPRIMO Edition P2410 AMD Athlon 3500+ 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Tower PC:

Fujitsu ESPRIMO Edition P2410. Processor frequency: 2,2 GHz, Processor family: AMD Athlon, Processor model: 3500+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows XP Home Edition. Chassis type: Tower. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.