Fujitsu logo

Fujitsu SCENIC E600 P4 HT-2.8GHz 256MB 40GB Intel® Pentium® 4 0,25 GB PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59701
Info modified on:
14 May 2020, 16:27:36
Short summary description Fujitsu SCENIC E600 P4 HT-2.8GHz 256MB 40GB Intel® Pentium® 4 0,25 GB PC:

Fujitsu SCENIC E600 P4 HT-2.8GHz 256MB 40GB, 2,8 GHz, Intel® Pentium® 4, 0,25 GB, 40 GB

Long summary description Fujitsu SCENIC E600 P4 HT-2.8GHz 256MB 40GB Intel® Pentium® 4 0,25 GB PC:

Fujitsu SCENIC E600 P4 HT-2.8GHz 256MB 40GB. Processor frequency: 2,8 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0,25 GB. Total storage capacity: 40 GB. Product type: PC. Weight: 9,5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.