Fujitsu LIFEBOOK E459, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 4 GB, 256 GB, Windows 10 Pro
Fujitsu LIFEBOOK E459. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 2,04 kg