Fujitsu logo

Fujitsu AMILO Pro V2040 38,1 cm (15") 0,25 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76475
Info modified on:
28 Jan 2025, 10:45:25
Short summary description Fujitsu AMILO Pro V2040 38,1 cm (15") 0,25 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Professional:

Fujitsu AMILO Pro V2040, 1,66 GHz, 38,1 cm (15"), 1024 x 768 pixels, 0,25 GB, 40 GB, Windows XP Professional

Long summary description Fujitsu AMILO Pro V2040 38,1 cm (15") 0,25 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Professional:

Fujitsu AMILO Pro V2040. Processor frequency: 1,66 GHz. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0,25 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 2,8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.